Manufacturer: Texas Instruments
Win Source Part Number: 1112541-TPS65145IPWP
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.8 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LCD Monitor, Notebook Display PMIC 24-HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1112541-TPS65145IPWPRQ1 | TPS65145IPWPRQ1 |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65145IPWPRQ1 | Power Management - Specialized |
| Output Options | Inverting |