Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65143YFFR TPS65143YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900902-TPS65143YFFR Operating Temperature Range: -40°C ~ 85°C Features: - PMIC 56-DSBGA (3.12x3.45) Package: Reel - TR Package: 56-UFBGA, DSBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS651 Categories: Integrated Circuits (ICs) Case / Package: 56-DSBGA (3.12x3.45) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 900902-TPS65143YFFR Operating Temperature Range: -40°C ~ 85°C Features: - PMIC 56-DSBGA (3.12x3.45) Package: Reel - TR Package: 56-UFBGA, DSBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS651 Categories: Integrated Circuits (ICs) Case / Package: 56-DSBGA (3.12x3.45) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65143YFFR - 900902-TPS65143YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65143YFFR
900902-TPS65143YFFR
PMIC - PMIC - Power Management - Specialized - TPS65143YFFR 900902-TPS65143YFFR
Manufacturer: Texas Instruments Win Source Part Number: 900902-TPS65143YFFR Operating Temperature Range: -40°C ~ 85°C Features: - PMIC 56-DSBGA (3.12x3.45) Package: Reel - TR Package: 56-UFBGA, DSBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TPS651 Categories: Integrated Circuits (ICs) Case / Package: 56-DSBGA (3.12x3.45) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900902-TPS65143YFFR
Operating Temperature Range: -40°C ~ 85°C
Features: - PMIC 56-DSBGA (3.12x3.45)
Package: Reel - TR
Package: 56-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TPS651
Categories: Integrated Circuits (ICs)
Case / Package: 56-DSBGA (3.12x3.45)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Power Management - Specialized - TPS65143YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65143YFFR
Power Management - Specialized TPS65143YFFR
PMIC 56-DSBGA (3.12x3.45)

PMIC 56-DSBGA (3.12x3.45)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900902-TPS65143YFFR TPS65143YFFR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65143YFFR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details