Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65142RTGR TPS65142RTGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034487-TPS65142RTGR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Family Name: TPS65142 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN-EP (3x6) Supply Voltage - Operating: 2.3 V to 6 V, 4.5 V to 24 V Alternative Parts (Cross-Reference): MAX8573EUT; LTC3450EUDTR; LTC3450EUDPBF; T6963CFG-0101(O); Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034487-TPS65142RTGR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Family Name: TPS65142 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN-EP (3x6) Supply Voltage - Operating: 2.3 V to 6 V, 4.5 V to 24 V Alternative Parts (Cross-Reference): MAX8573EUT; LTC3450EUDTR; LTC3450EUDPBF; T6963CFG-0101(O); Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65142RTGR - 034487-TPS65142RTGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65142RTGR
034487-TPS65142RTGR
PMIC - PMIC - Power Management - Specialized - TPS65142RTGR 034487-TPS65142RTGR
Manufacturer: Texas Instruments Win Source Part Number: 034487-TPS65142RTGR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Family Name: TPS65142 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN-EP (3x6) Supply Voltage - Operating: 2.3 V to 6 V, 4.5 V to 24 V Alternative Parts (Cross-Reference): MAX8573EUT; LTC3450EUDTR; LTC3450EUDPBF; T6963CFG-0101(O); Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034487-TPS65142RTGR
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Family Name: TPS65142
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN-EP (3x6)
Supply Voltage - Operating: 2.3 V to 6 V, 4.5 V to 24 V
Alternative Parts (Cross-Reference): MAX8573EUT; LTC3450EUDTR; LTC3450EUDPBF; T6963CFG-0101(O);
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65142RTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65142RTGR
Power Management - Specialized TPS65142RTGR
LCD Monitor, Notebook Display PMIC 32-WQFN (6x3)

LCD Monitor, Notebook Display PMIC 32-WQFN (6x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034487-TPS65142RTGR TPS65142RTGR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65142RTGR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details