Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65141RGER TPS65141RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273009-TPS65141RGER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: LCD Monitor, Notebook Display Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.8 V Family Name: TPS65141 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): HV66PG-G; ADD8754ACPZ-Reel7; HV66PJ-G; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273009-TPS65141RGER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: LCD Monitor, Notebook Display Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.8 V Family Name: TPS65141 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): HV66PG-G; ADD8754ACPZ-Reel7; HV66PJ-G; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65141RGER - 1273009-TPS65141RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65141RGER
1273009-TPS65141RGER
PMIC - PMIC - Power Management - Specialized - TPS65141RGER 1273009-TPS65141RGER
Manufacturer: Texas Instruments Win Source Part Number: 1273009-TPS65141RGER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: LCD Monitor, Notebook Display Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.8 V Family Name: TPS65141 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): HV66PG-G; ADD8754ACPZ-Reel7; HV66PJ-G; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273009-TPS65141RGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Applications: LCD Monitor, Notebook Display
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.8 V
Family Name: TPS65141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): HV66PG-G; ADD8754ACPZ-Reel7; HV66PJ-G;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65141RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65141RGER
Power Management - Specialized TPS65141RGER
LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273009-TPS65141RGER TPS65141RGER
Product Name PMIC - PMIC - Power Management - Specialized - TPS65141RGER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1904460 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details