Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65141PWPR TPS65141PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 137627-TPS65141PWPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137627-TPS65141PWPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65141PWPR - 137627-TPS65141PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65141PWPR
137627-TPS65141PWPR
PMIC - PMIC - Power Management - Specialized - TPS65141PWPR 137627-TPS65141PWPR
Manufacturer: Texas Instruments Win Source Part Number: 137627-TPS65141PWPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137627-TPS65141PWPR
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.8 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65141PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65141PWPR
Power Management - Specialized TPS65141PWPR
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 137627-TPS65141PWPR TPS65141PWPR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65141PWPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details