Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65141PWP TPS65141PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 900901-TPS65141PWP Operating Temperature Range: -40°C ~ 85°C Features: LCD Monitor, Notebook Display PMIC 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: TPS65141 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65141PWPG4, TPS65141PWPG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900901-TPS65141PWP Operating Temperature Range: -40°C ~ 85°C Features: LCD Monitor, Notebook Display PMIC 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: TPS65141 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65141PWPG4, TPS65141PWPG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65141PWP - 900901-TPS65141PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65141PWP
900901-TPS65141PWP
PMIC - PMIC - Power Management - Specialized - TPS65141PWP 900901-TPS65141PWP
Manufacturer: Texas Instruments Win Source Part Number: 900901-TPS65141PWP Operating Temperature Range: -40°C ~ 85°C Features: LCD Monitor, Notebook Display PMIC 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: TPS65141 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65141PWPG4, TPS65141PWPG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900901-TPS65141PWP
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Monitor, Notebook Display PMIC 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: TPS65141
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS65141PWPG4, TPS65141PWPG4-ND

Buy Now Datasheet
Power Management - Specialized - TPS65141PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65141PWP
Power Management - Specialized TPS65141PWP
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900901-TPS65141PWP TPS65141PWP
Product Name PMIC - PMIC - Power Management - Specialized - TPS65141PWP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details