Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65140PWPRG4 TPS65140PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081717-TPS65140PWPRG 4 Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081717-TPS65140PWPRG 4 Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65140PWPRG4 - 081717-TPS65140PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65140PWPRG4
081717-TPS65140PWPRG4
PMIC - PMIC - Power Management - Specialized - TPS65140PWPRG4 081717-TPS65140PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 081717-TPS65140PWPRG 4 Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.8 V Operating Supply Current: 700μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081717-TPS65140PWPRG4
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.8 V
Operating Supply Current: 700μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65140PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65140PWPRG4
Power Management - Specialized TPS65140PWPRG4
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now
Power Management - Specialized - TPS65140PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65140PWPRG4
Power Management - Specialized TPS65140PWPRG4
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081717-TPS65140PWPRG4 TPS65140PWPRG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65140PWPRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details