IC, CONV DC/DC POS/NEG 24-QFN; No. of Outputs:2 Output; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current - Output 1:1.9A; Output Current - Output 2:1.9A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6028 |
| Product Name | Ic, Conv Dc/dc Pos/neg 24-Qfn; No. Of Outputs Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |