Texas Instruments High-Performance Analog Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators TPS65131RGERG4

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Function: Step-Up, Step-Up/Step-Down Output Configuration: Positive and Negative (Dual Rail) Topology: Boost, Buck-Boost Number of Outputs: 2 Current - Output: 1.8A (Switch) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Function: Step-Up, Step-Up/Step-Down Output Configuration: Positive and Negative (Dual Rail) Topology: Boost, Buck-Boost Number of Outputs: 2 Current - Output: 1.8A (Switch) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - TPS65131RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
TPS65131RGERG4
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators TPS65131RGERG4
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Function: Step-Up, Step-Up/Step-Down Output Configuration: Positive and Negative (Dual Rail) Topology: Boost, Buck-Boost Number of Outputs: 2 Current - Output: 1.8A (Switch) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Function: Step-Up, Step-Up/Step-Down
Output Configuration: Positive and Negative (Dual Rail)
Topology: Boost, Buck-Boost
Number of Outputs: 2
Current - Output: 1.8A (Switch)
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad

Buy Now Datasheet
Switching Voltage Regulators - TPS65131RGERG4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65131RGERG4
Switching Voltage Regulators TPS65131RGERG4
Switching Voltage Regulators Adj Dl Otp Switch Boost DC/DC

Switching Voltage Regulators Adj Dl Otp Switch Boost DC/DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number TPS65131RGERG4 TPS65131RGERG4
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details