Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS TPS65131EVM-839

Description
Win Source Part Number: 1101037-TPS65131EVM- 839 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 12V, -12V Current - Output: 400mA, 200mA Voltage - Input: 3V ~ 3.6V Main Purpose: DC/DC, Positive and Negative Supplied Contents: Board(s) Utilized IC / Part: TPS65131 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Alternative Parts (Cross-Reference): TPS65131EVM-839TPS65 131EVM839; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-49416 Base Product Number: TPS65131 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1101037-TPS65131EVM- 839 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 12V, -12V Current - Output: 400mA, 200mA Voltage - Input: 3V ~ 3.6V Main Purpose: DC/DC, Positive and Negative Supplied Contents: Board(s) Utilized IC / Part: TPS65131 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Alternative Parts (Cross-Reference): TPS65131EVM-839TPS65 131EVM839; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-49416 Base Product Number: TPS65131 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1101037-TPS65131EVM-839 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1101037-TPS65131EVM-839
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1101037-TPS65131EVM-839
Win Source Part Number: 1101037-TPS65131EVM- 839 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 12V, -12V Current - Output: 400mA, 200mA Voltage - Input: 3V ~ 3.6V Main Purpose: DC/DC, Positive and Negative Supplied Contents: Board(s) Utilized IC / Part: TPS65131 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Alternative Parts (Cross-Reference): TPS65131EVM-839TPS65 131EVM839; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-49416 Base Product Number: TPS65131 RoHS Status: Not applicable

Win Source Part Number: 1101037-TPS65131EVM-839
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 12V, -12V
Current - Output: 400mA, 200mA
Voltage - Input: 3V ~ 3.6V
Main Purpose: DC/DC, Positive and Negative
Supplied Contents: Board(s)
Utilized IC / Part: TPS65131
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Alternative Parts (Cross-Reference): TPS65131EVM-839TPS65131EVM839;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-49416
Base Product Number: TPS65131
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-49416-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-49416-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-49416-ND
TPS65131 - DC/DC, Positive and Negative 2, Non-Isolated Outputs Evaluation Board

TPS65131 - DC/DC, Positive and Negative 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS65131EVM-839 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS65131EVM-839
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS65131EVM-839
EVAL MODULE FOR TPS65131

EVAL MODULE FOR TPS65131

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1101037-TPS65131EVM-839 296-49416-ND TPS65131EVM-839
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS1-222-75+,GE0805C-1,SMA - TB-626+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2608266 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RF Transceiver
Ports Wireless
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10211283-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details