Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS65130RGER

Description
Switching Voltage Regulators Adj Dl Otp Switch Boost DC/DC
Datasheet
Description
Switching Voltage Regulators Adj Dl Otp Switch Boost DC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Voltage Regulators - TPS65130RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65130RGER
Switching Voltage Regulators TPS65130RGER
Switching Voltage Regulators Adj Dl Otp Switch Boost DC/DC

Switching Voltage Regulators Adj Dl Otp Switch Boost DC/DC

Buy Now Datasheet
Dc-Dc Converter, Vqfn-24; Input Voltage Min Texas Instruments - 01J0979 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Vqfn-24; Input Voltage Min Texas Instruments
01J0979
Dc-Dc Converter, Vqfn-24; Input Voltage Min Texas Instruments 01J0979
DC-DC CONVERTER, VQFN-24; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current - Output 1:200mA; Output Current - Output 2:200mA; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, VQFN-24; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current - Output 1:200mA; Output Current - Output 2:200mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Dc-Dc Converter ((Nw)); Msl Texas Instruments - 27AJ0685 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter ((Nw)); Msl Texas Instruments
27AJ0685
Ic, Dc-Dc Converter ((Nw)); Msl Texas Instruments 27AJ0685
IC, DC-DC CONVERTER ((NW)); MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, DC-DC CONVERTER ((NW)); MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS65130RGER 01J0979 27AJ0685
Product Name Switching Voltage Regulators Dc-Dc Converter, Vqfn-24; Input Voltage Min Texas Instruments Ic, Dc-Dc Converter ((Nw)); Msl Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details