The TPS65111RGER is a compact voltage regulator designed specifically for LTPS-LCD applications, providing a complete bias solution with three regulated outputs. It features a triple output charge pump that delivers VCC at 5.0 V with a current capacity of 16 mA, VDD at 9.0 V with 2 mA, and VSS at -3.0 V with 1 mA. The input voltage range for this device is between 2.4 V and 5.5 V, making it versatile for various applications. This regulator is characterized by its low quiescent current of 50 µA and a shutdown current of less than 1 µA, which enhances power efficiency. It also boasts an ultra-low output voltage ripple of 5 mV at 5 mA, ensuring stable performance. The TPS65111RGER is packaged in a 24-pin QFN format, suitable for space-constrained designs, and is ideal for use in small form factor devices such as smartphones and PDAs. The device operates effectively over a temperature range of -40°C to 125°C, making it reliable for a variety of environmental conditions.
- Charge Pump, LTPS LCD Voltage Regulator IC 3 Output 24-VQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS65111RGER |
| Product Name | Special Purpose Regulators |
| Type | 24-VFQFN Exposed Pad |