Texas Instruments High-Performance Analog EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100 TPS65100EVM-030

Description
EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100 - TPS65100EVM-030 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100
TPS65100EVM-030
EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100 TPS65100EVM-030
EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100

EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100

Supplier's Site
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-18990-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-18990-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-18990-ND
TPS65100 - Special Purpose DC/DC, LCD Supply 4, Non-Isolated Outputs Evaluation Board

TPS65100 - Special Purpose DC/DC, LCD Supply 4, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65100EVM-030 - 798107-TPS65100EVM-030 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65100EVM-030
798107-TPS65100EVM-030
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65100EVM-030 798107-TPS65100EVM-030
Manufacturer: Texas Instruments Win Source Part Number: 798107-TPS65100EVM-0 30 Regulator Topology: Buck Voltage - Output: 5V, 10V, 23V, -5V Voltage - Input: 3.3V Main Purpose: Special Purpose DC/DC, LCD Supply Power - Output: 6.81W Frequency - Switching: 1.6MHz Supplied Contents: Board(s) Output Current: 650mA, 300mA, 20mA, 20mA Utilized IC / Part: TPS65100 Family Name: TPS65100 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798107-TPS65100EVM-030
Regulator Topology: Buck
Voltage - Output: 5V, 10V, 23V, -5V
Voltage - Input: 3.3V
Main Purpose: Special Purpose DC/DC, LCD Supply
Power - Output: 6.81W
Frequency - Switching: 1.6MHz
Supplied Contents: Board(s)
Output Current: 650mA, 300mA, 20mA, 20mA
Utilized IC / Part: TPS65100
Family Name: TPS65100
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - TPS65100EVM-030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS65100EVM-030
Power Management IC Development Tools TPS65100EVM-030
Power Management IC Development Tools TPS65100-030 Eval Mod

Power Management IC Development Tools TPS65100-030 Eval Mod

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS65100EVM-030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS65100EVM-030
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS65100EVM-030
EVAL MODULE FOR TPS65100-030

EVAL MODULE FOR TPS65100-030

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS65100EVM-030 296-18990-ND 798107-TPS65100EVM-030 TPS65100EVM-030 TPS65100EVM-030
Product Name EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65100EVM-030 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, MNA-5W+,DQ849, 50 OHM - TB-186-5W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1914227 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details