IC BAT CHG LI-ION 2-3CEL 100VQFN
IC BAT CHG LI-ION 2-3CEL 100VQFN
IC BAT CHG LI-ION 2-3CEL 100VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1272986-TPS65090ARVN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-VQFN Dual Rows, Exposed Pad
Interface: I2C
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 3
Current - Charging: Constant - Programmable
Charge Current - Max: 4A
Family Name: TPS65090A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-VQFN-MR (9x9)
Voltage Supply MAX: 17V
Alternative Parts (Cross-Reference): TPS65090ARVNR;
Introduction Date: May 16, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC BAT CHG LI-ION 2-3CEL 100VQFN
Charger IC Lithium Ion/Polymer 100-VQFN-MR (9x9)
IC BAT CHG LI-ION 2-3CEL 100VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-35683-6-ND | 1272986-TPS65090ARVNT | TPS65090ARVNT | TPS65090ARVNT | TPS65090ARVNT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - TPS65090ARVNT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 100-VQFN Dual Rows, Exposed Pad | 100-VQFN Dual Rows, Exposed Pad | |||
| Pins | 100 | ||||
| Cells | 2 to 3 | 2 to 3 |