Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65073RSLT TPS65073RSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798104-TPS65073RSLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS65073 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65073RSL; TPS65073RSLR; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798104-TPS65073RSLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS65073 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65073RSL; TPS65073RSLR; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65073RSLT - 798104-TPS65073RSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65073RSLT
798104-TPS65073RSLT
PMIC - PMIC - Power Management - Specialized - TPS65073RSLT 798104-TPS65073RSLT
Manufacturer: Texas Instruments Win Source Part Number: 798104-TPS65073RSLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS65073 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65073RSL; TPS65073RSLR; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798104-TPS65073RSLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: Mobile/OMAP
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 6.3 V
Family Name: TPS65073
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65073RSL; TPS65073RSLR;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65073RSLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65073RSLT
Power Management - Specialized TPS65073RSLT
Mobile/OMAP™ PMIC 48-VQFN (6x6)

Mobile/OMAP™ PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798104-TPS65073RSLT TPS65073RSLT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65073RSLT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details