Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65072RSLR TPS65072RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272983-TPS65072RSLR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS65072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65072RSL; TPS65072RSLT; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272983-TPS65072RSLR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS65072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65072RSL; TPS65072RSLT; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65072RSLR - 1272983-TPS65072RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65072RSLR
1272983-TPS65072RSLR
PMIC - PMIC - Power Management - Specialized - TPS65072RSLR 1272983-TPS65072RSLR
Manufacturer: Texas Instruments Win Source Part Number: 1272983-TPS65072RSLR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.8 V ~ 6.3 V Family Name: TPS65072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65072RSL; TPS65072RSLT; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272983-TPS65072RSLR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: Mobile/OMAP
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 6.3 V
Family Name: TPS65072
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65072RSL; TPS65072RSLT;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65072RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65072RSLR
Power Management - Specialized TPS65072RSLR
Mobile/OMAP™ PMIC 48-VQFN (6x6)

Mobile/OMAP™ PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272983-TPS65072RSLR TPS65072RSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65072RSLR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781P - RS Components, Ltd.
Specs
Type SO
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details