Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65070RSLT TPS65070RSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 144097-TPS65070RSLT Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.8 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144097-TPS65070RSLT Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.8 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65070RSLT - 144097-TPS65070RSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65070RSLT
144097-TPS65070RSLT
PMIC - PMIC - Power Management - Specialized - TPS65070RSLT 144097-TPS65070RSLT
Manufacturer: Texas Instruments Win Source Part Number: 144097-TPS65070RSLT Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.8 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144097-TPS65070RSLT
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 2.8 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65070RSLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65070RSLT
Power Management - Specialized TPS65070RSLT
Mobile/OMAP™ PMIC 48-VQFN (6x6)

Mobile/OMAP™ PMIC 48-VQFN (6x6)

Buy Now
Ic, Powermana3Dc/dcs, 2Ldos48Qfn; Supply Voltage Texas Instruments - 28AH6027 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Powermana3Dc/dcs, 2Ldos48Qfn; Supply Voltage Texas Instruments
28AH6027
Ic, Powermana3Dc/dcs, 2Ldos48Qfn; Supply Voltage Texas Instruments 28AH6027
IC, POWERMANA3DC/DCS, 2LDOS48QFN; Supply Voltage:6.3V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, POWERMANA3DC/DCS, 2LDOS48QFN; Supply Voltage:6.3V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 144097-TPS65070RSLT TPS65070RSLT 28AH6027
Product Name PMIC - PMIC - Power Management - Specialized - TPS65070RSLT Power Management - Specialized Ic, Powermana3Dc/dcs, 2Ldos48Qfn; Supply Voltage Texas Instruments
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details