Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65070RSLR TPS65070RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034471-TPS65070RSLR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65070 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.8 V to 6.3 V Alternative Parts (Cross-Reference): TPS65070RSL; TPS65070RSLT; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034471-TPS65070RSLR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65070 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.8 V to 6.3 V Alternative Parts (Cross-Reference): TPS65070RSL; TPS65070RSLT; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65070RSLR - 034471-TPS65070RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65070RSLR
034471-TPS65070RSLR
PMIC - PMIC - Power Management - Specialized - TPS65070RSLR 034471-TPS65070RSLR
Manufacturer: Texas Instruments Win Source Part Number: 034471-TPS65070RSLR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65070 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.8 V to 6.3 V Alternative Parts (Cross-Reference): TPS65070RSL; TPS65070RSLT; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034471-TPS65070RSLR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Family Name: TPS65070
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 2.8 V to 6.3 V
Alternative Parts (Cross-Reference): TPS65070RSL; TPS65070RSLT;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management

Buy Now Datasheet
Power Management, 5 O/p, Vqfn-48; Supply; Msl Texas Instruments - 28AH6026 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, 5 O/p, Vqfn-48; Supply; Msl Texas Instruments
28AH6026
Power Management, 5 O/p, Vqfn-48; Supply; Msl Texas Instruments 28AH6026
POWER MANAGEMENT, 5 O/P, VQFN-48; SUPPLY; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER MANAGEMENT, 5 O/P, VQFN-48; SUPPLY; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Power Management - Specialized - TPS65070RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65070RSLR
Power Management - Specialized TPS65070RSLR
Mobile/OMAP™ PMIC 48-VQFN (6x6)

Mobile/OMAP™ PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034471-TPS65070RSLR 28AH6026 TPS65070RSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65070RSLR Power Management, 5 O/p, Vqfn-48; Supply; Msl Texas Instruments Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QHA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Supervisors - 8228906 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details