Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65058RGERG4 TPS65058RGERG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101034-TPS65058RGER G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 45.387587 mg Number of Pins: 24 Categories: PMIC - Power Management - Specialized Case / Package: QFN Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101034-TPS65058RGER G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 45.387587 mg Number of Pins: 24 Categories: PMIC - Power Management - Specialized Case / Package: QFN Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65058RGERG4 - 1101034-TPS65058RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65058RGERG4
1101034-TPS65058RGERG4
PMIC - PMIC - Power Management - Specialized - TPS65058RGERG4 1101034-TPS65058RGERG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101034-TPS65058RGER G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 45.387587 mg Number of Pins: 24 Categories: PMIC - Power Management - Specialized Case / Package: QFN Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101034-TPS65058RGERG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 45.387587 mg
Number of Pins: 24
Categories: PMIC - Power Management - Specialized
Case / Package: QFN
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1101034-TPS65058RGERG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65058RGERG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details