Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65056RSMR TPS65056RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900892-TPS65056RSMR Operating Temperature Range: -40°C ~ 85°C Features: Mobile/OMAP™ PMIC 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TPS650 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65056RSMRG4, TPS65056RSMRG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900892-TPS65056RSMR Operating Temperature Range: -40°C ~ 85°C Features: Mobile/OMAP™ PMIC 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TPS650 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65056RSMRG4, TPS65056RSMRG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65056RSMR - 900892-TPS65056RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65056RSMR
900892-TPS65056RSMR
PMIC - PMIC - Power Management - Specialized - TPS65056RSMR 900892-TPS65056RSMR
Manufacturer: Texas Instruments Win Source Part Number: 900892-TPS65056RSMR Operating Temperature Range: -40°C ~ 85°C Features: Mobile/OMAP™ PMIC 32-VQFN (4x4) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TPS650 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65056RSMRG4, TPS65056RSMRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900892-TPS65056RSMR
Operating Temperature Range: -40°C ~ 85°C
Features: Mobile/OMAP™ PMIC 32-VQFN (4x4)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS650
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS65056RSMRG4, TPS65056RSMRG4-ND

Buy Now Datasheet
Power Management - Specialized - TPS65056RSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65056RSMR
Power Management - Specialized TPS65056RSMR
Mobile/OMAP™ PMIC 32-VQFN (4x4)

Mobile/OMAP™ PMIC 32-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900892-TPS65056RSMR TPS65056RSMR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65056RSMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details