Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65054RSMTG4 TPS65054RSMTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798101-TPS65054RSMTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 1.5 V ~ 6 V Family Name: TPS65054 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65054RSMRG4 ; Introduction Date: April 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798101-TPS65054RSMTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 1.5 V ~ 6 V Family Name: TPS65054 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65054RSMRG4 ; Introduction Date: April 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65054RSMTG4 - 798101-TPS65054RSMTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65054RSMTG4
798101-TPS65054RSMTG4
PMIC - PMIC - Power Management - Specialized - TPS65054RSMTG4 798101-TPS65054RSMTG4
Manufacturer: Texas Instruments Win Source Part Number: 798101-TPS65054RSMTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 1.5 V ~ 6 V Family Name: TPS65054 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): TPS65054RSMRG4 ; Introduction Date: April 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798101-TPS65054RSMTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: Mobile/OMAP
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 6 V
Family Name: TPS65054
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): TPS65054RSMRG4 ;
Introduction Date: April 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65054RSMTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65054RSMTG4
Power Management - Specialized TPS65054RSMTG4
Mobile/OMAP™ PMIC 32-VQFN (4x4)

Mobile/OMAP™ PMIC 32-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798101-TPS65054RSMTG4 TPS65054RSMTG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65054RSMTG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details