Texas Instruments Standard Linear and Logic Power Management - Specialized TPS65053RGER

Description
Mobile/OMAP™ PMIC 24-VQFN (4x4)
Description
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - TPS65053RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65053RGER
Power Management - Specialized TPS65053RGER
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now
Pwr Management Ic, 5 Output, Vqfn-24; Supply Voltage Texas Instruments - 27AJ0682 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Management Ic, 5 Output, Vqfn-24; Supply Voltage Texas Instruments
27AJ0682
Pwr Management Ic, 5 Output, Vqfn-24; Supply Voltage Texas Instruments 27AJ0682
PWR MANAGEMENT IC, 5 OUTPUT, VQFN-24; Supply Voltage:6V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

PWR MANAGEMENT IC, 5 OUTPUT, VQFN-24; Supply Voltage:6V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS65053RGER 27AJ0682
Product Name Power Management - Specialized Pwr Management Ic, 5 Output, Vqfn-24; Supply Voltage Texas Instruments
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details