Manufacturer: Texas Instruments
Win Source Part Number: 055752-TPS65053IRGER
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Automotive PMIC 24-VQFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 055752-TPS65053IRGERQ1 | TPS65053IRGERQ1 | TPS65053IRGERQ1 |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65053IRGERQ1 | Power Management - Specialized | Power Management - Specialized |
| Output Options | Inverting |