Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS650531RGET TPS650531RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 083463-TPS650531RGET Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083463-TPS650531RGET Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS650531RGET - 083463-TPS650531RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS650531RGET
083463-TPS650531RGET
PMIC - PMIC - Power Management - Specialized - TPS650531RGET 083463-TPS650531RGET
Manufacturer: Texas Instruments Win Source Part Number: 083463-TPS650531RGET Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083463-TPS650531RGET
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS650531RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650531RGET
Power Management - Specialized TPS650531RGET
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 083463-TPS650531RGET TPS650531RGET
Product Name PMIC - PMIC - Power Management - Specialized - TPS650531RGET Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details