Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS650531RGER TPS650531RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 034466-TPS650531RGER Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS650531 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Alternative Parts (Cross-Reference): TPS650531RGET; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034466-TPS650531RGER Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS650531 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Alternative Parts (Cross-Reference): TPS650531RGET; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS650531RGER - 034466-TPS650531RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS650531RGER
034466-TPS650531RGER
PMIC - PMIC - Power Management - Specialized - TPS650531RGER 034466-TPS650531RGER
Manufacturer: Texas Instruments Win Source Part Number: 034466-TPS650531RGER Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS650531 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Alternative Parts (Cross-Reference): TPS650531RGET; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034466-TPS650531RGER
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Family Name: TPS650531
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 6 V
Alternative Parts (Cross-Reference): TPS650531RGET;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS650531RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650531RGER
Power Management - Specialized TPS650531RGER
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034466-TPS650531RGER TPS650531RGER
Product Name PMIC - PMIC - Power Management - Specialized - TPS650531RGER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details