Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65050RSMR TPS65050RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055751-TPS65050RSMR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055751-TPS65050RSMR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65050RSMR - 055751-TPS65050RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65050RSMR
055751-TPS65050RSMR
PMIC - PMIC - Power Management - Specialized - TPS65050RSMR 055751-TPS65050RSMR
Manufacturer: Texas Instruments Win Source Part Number: 055751-TPS65050RSMR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055751-TPS65050RSMR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Supply Voltage - Operating: 1.5 V to 6 V
Operating Supply Current: 1.25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65050RSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65050RSMR
Power Management - Specialized TPS65050RSMR
Mobile/OMAP™ PMIC 32-VQFN (4x4)

Mobile/OMAP™ PMIC 32-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055751-TPS65050RSMR TPS65050RSMR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65050RSMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PWR-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers