Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS650330Q1EVM

Description
TPS650330-Q1 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS650330-Q1 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-TPS650330Q1EVM-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-TPS650330Q1EVM-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-TPS650330Q1EVM-ND
TPS650330-Q1 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board

TPS650330-Q1 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1366701-TPS650330Q1EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1366701-TPS650330Q1EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1366701-TPS650330Q1EVM
Win Source Part Number: 1366701-TPS650330Q1E VM Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Box Product Status: Active Base Product Number: TPS650330 HTSUS: 8504.40.9580 ECCN: EAR99 Current - Output: 300mA, 1.2A, 1.5A Voltage - Output: 0.9V ~ 1.9V, 2.5V ~ 4V Utilized IC / Part: TPS650330-Q1 Frequency - Switching: 2.3MHz Main Purpose: DC/DC, Step Down with LDO Voltage - Input: 2.5V ~ 5.5V, 4V ~ 18.3V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Regulator Topology: Buck

Win Source Part Number: 1366701-TPS650330Q1EVM
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Box
Product Status: Active
Base Product Number: TPS650330
HTSUS: 8504.40.9580
ECCN: EAR99
Current - Output: 300mA, 1.2A, 1.5A
Voltage - Output: 0.9V ~ 1.9V, 2.5V ~ 4V
Utilized IC / Part: TPS650330-Q1
Frequency - Switching: 2.3MHz
Main Purpose: DC/DC, Step Down with LDO
Voltage - Input: 2.5V ~ 5.5V, 4V ~ 18.3V
Supplied Contents: Board(s)
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Regulator Topology: Buck

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 296-TPS650330Q1EVM-ND 1366701-TPS650330Q1EVM
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Supported System Power; DC/DC, Step Down with LDO
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
Expansion Boards, Daughter Cards - 448-BTS70402EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
EVAL BOARD FOR BFCQ-2872+ - TB-BFCQ-2872C+ - Mini-Circuits
Specs
Category Developement Board
View Details