Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS65030EVM-162

Description
TPS65030 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS65030 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31427-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31427-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31427-ND
TPS65030 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board

TPS65030 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65030EVM-162 - 793681-TPS65030EVM-162 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65030EVM-162
793681-TPS65030EVM-162
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65030EVM-162 793681-TPS65030EVM-162
Manufacturer: Texas Instruments Win Source Part Number: 793681-TPS65030EVM-1 62 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V, 3.3V, 5V Voltage - Input: 3 V ~ 5.25 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 200mA, 100mA, 60mA, 22mA Utilized IC / Part: TPS65030 Family Name: TPS65030 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 793681-TPS65030EVM-162
Regulator Topology: Buck
Voltage - Output: 1.5V, 1.8V, 3.3V, 5V
Voltage - Input: 3 V ~ 5.25 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 200mA, 100mA, 60mA, 22mA
Utilized IC / Part: TPS65030
Family Name: TPS65030
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EVAL MOD FOR TPS65030 DC/DC Step Down with LDO 4 Non-Isolated - 1.5V 5V 1.8V 3.3V 200mA 100mA 60mA 22mA 3 ~ 5.25 V Buck 1MHz Fully Populated Board TPS65030 - TPS65030EVM-162 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR TPS65030 DC/DC Step Down with LDO 4 Non-Isolated - 1.5V 5V 1.8V 3.3V 200mA 100mA 60mA 22mA 3 ~ 5.25 V Buck 1MHz Fully Populated Board TPS65030
TPS65030EVM-162
EVAL MOD FOR TPS65030 DC/DC Step Down with LDO 4 Non-Isolated - 1.5V 5V 1.8V 3.3V 200mA 100mA 60mA 22mA 3 ~ 5.25 V Buck 1MHz Fully Populated Board TPS65030 TPS65030EVM-162
EVAL MOD FOR TPS65030 DC/DC Step Down with LDO 4 Non-Isolated - 1.5V 5V 1.8V 3.3V 200mA 100mA 60mA 22mA 3 ~ 5.25 V Buck 1MHz Fully Populated Board TPS65030

EVAL MOD FOR TPS65030 DC/DC Step Down with LDO 4 Non-Isolated - 1.5V 5V 1.8V 3.3V 200mA 100mA 60mA 22mA 3 ~ 5.25 V Buck 1MHz Fully Populated Board TPS65030

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS65030EVM-162 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS65030EVM-162
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS65030EVM-162
EVAL MODULE FOR TPS65030-162

EVAL MODULE FOR TPS65030-162

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31427-ND 793681-TPS65030EVM-162 TPS65030EVM-162 TPS65030EVM-162
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65030EVM-162 EVAL MOD FOR TPS65030 DC/DC Step Down with LDO 4 Non-Isolated - 1.5V 5V 1.8V 3.3V 200mA 100mA 60mA 22mA 3 ~ 5.25 V Buck 1MHz Fully Populated Board TPS65030 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down with LDO
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CPROTO-064B0S3 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
View Details
3 suppliers
Expansion Boards, Daughter Cards - 223-1782-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2251592 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details