Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - TPS650250RHBR TPS650250RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034462-TPS650250RHBR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS650250RHBT; Introduction Date: July 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034462-TPS650250RHBR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS650250RHBT; Introduction Date: July 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650250RHBR - 034462-TPS650250RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650250RHBR
034462-TPS650250RHBR
PMIC - PMIC - Battery Management - TPS650250RHBR 034462-TPS650250RHBR
Manufacturer: Texas Instruments Win Source Part Number: 034462-TPS650250RHBR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS650250RHBT; Introduction Date: July 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034462-TPS650250RHBR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS650250
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Power Management
Alternative Parts (Cross-Reference): TPS650250RHBT;
Introduction Date: July 01, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - TPS650250RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS650250RHBR
Battery Management TPS650250RHBR
Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Buy Now
Pwr Management Ic, 6 Output, Vqfn-32; Supply Voltage Texas Instruments - 33AH5334 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Management Ic, 6 Output, Vqfn-32; Supply Voltage Texas Instruments
33AH5334
Pwr Management Ic, 6 Output, Vqfn-32; Supply Voltage Texas Instruments 33AH5334
PWR MANAGEMENT IC, 6 OUTPUT, VQFN-32; Supply Voltage:6.6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:3; No. of Regulated Outputs:6; Digital IC Case:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWR MANAGEMENT IC, 6 OUTPUT, VQFN-32; Supply Voltage:6.6V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:3; No. of Regulated Outputs:6; Digital IC Case:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS650250RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS650250RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS650250RHBR
IC BAT PWR MGMT LI-ION 1C 32VQFN

IC BAT PWR MGMT LI-ION 1C 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034462-TPS650250RHBR TPS650250RHBR 33AH5334 TPS650250RHBR
Product Name PMIC - PMIC - Battery Management - TPS650250RHBR Battery Management Pwr Management Ic, 6 Output, Vqfn-32; Supply Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Type 32-VQFN (5x5) 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details