Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS650244RHBT TPS650244RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272976-TPS650244RHB T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBR; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272976-TPS650244RHB T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBR; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650244RHBT - 1272976-TPS650244RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650244RHBT
1272976-TPS650244RHBT
PMIC - PMIC - Battery Management - TPS650244RHBT 1272976-TPS650244RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1272976-TPS650244RHB T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS650244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBR; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272976-TPS650244RHBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Function: Power Management
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS650244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TPS650244RHB; TPS650244RHBR;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS650244RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS650244RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS650244RHBT
IC BAT PWR MGMT LI-ION 1C 32VQFN

IC BAT PWR MGMT LI-ION 1C 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
TPS650244RHBT
Battery Management TPS650244RHBT
Battery Management 6Ch Pwr Mgmt Unit Sgl Cell Li-Ion Sys

Battery Management 6Ch Pwr Mgmt Unit Sgl Cell Li-Ion Sys

Buy Now Datasheet
Battery Management - TPS650244RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS650244RHBT
Battery Management TPS650244RHBT
Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272976-TPS650244RHBT TPS650244RHBT TPS650244RHBT TPS650244RHBT
Product Name PMIC - PMIC - Battery Management - TPS650244RHBT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products