Manufacturer: Texas Instruments
Win Source Part Number: 1112499-TPS650241RHB
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)
IC BAT PWR MGMT LI-ION 1C 32VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1112499-TPS650241RHBT | TPS650241RHBT | TPS650241RHBT |
| Product Name | PMIC - PMIC - Battery Management - TPS650241RHBT | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |