Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS650241QRHBRQ1 TPS650241QRHBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 055749-TPS650241QRHB RQ1 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055749-TPS650241QRHB RQ1 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650241QRHBRQ1 - 055749-TPS650241QRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650241QRHBRQ1
055749-TPS650241QRHBRQ1
PMIC - PMIC - Battery Management - TPS650241QRHBRQ1 055749-TPS650241QRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055749-TPS650241QRHB RQ1 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055749-TPS650241QRHBRQ1
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS650241QRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS650241QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS650241QRHBRQ1
IC BAT PWR MGMT LI-ION 1C 32VQFN

IC BAT PWR MGMT LI-ION 1C 32VQFN

Supplier's Site
Battery Management - TPS650241QRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS650241QRHBRQ1
Battery Management TPS650241QRHBRQ1
Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055749-TPS650241QRHBRQ1 TPS650241QRHBRQ1 TPS650241QRHBRQ1
Product Name PMIC - PMIC - Battery Management - TPS650241QRHBRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514483P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details