Texas Instruments PMIC - PMIC - Battery Management - TPS650240RHBRG4 TPS650240RHBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213413-TPS650240RHBR G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213413-TPS650240RHBR G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650240RHBRG4 - 213413-TPS650240RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650240RHBRG4
213413-TPS650240RHBRG4
PMIC - PMIC - Battery Management - TPS650240RHBRG4 213413-TPS650240RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 213413-TPS650240RHBR G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213413-TPS650240RHBRG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 213413-TPS650240RHBRG4
Product Name PMIC - PMIC - Battery Management - TPS650240RHBRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details