Manufacturer: Texas Instruments
Win Source Part Number: 798098-TPS65022RHATG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Function: Power Management
Interface: I2C
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65022
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65022RHA; TPS65022RHAT; TPS65022RHAR;
Introduction Date: November 01, 2004
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)
IC BAT PWR MGMT LI-ION 1C 40VQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 798098-TPS65022RHATG4 | TPS65022RHATG4 | TPS65022RHATG4 |
| Product Name | PMIC - PMIC - Battery Management - TPS65022RHATG4 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |