Texas Instruments PMIC - PMIC - Battery Management - TPS65022RHARG4 TPS65022RHARG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272967-TPS65022RHAR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Function: Power Management Interface: I2C Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): S-8239AAA-M6T1U; S-8239AAH-M6T1U; TPS65022RHA; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272967-TPS65022RHAR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Function: Power Management Interface: I2C Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): S-8239AAA-M6T1U; S-8239AAH-M6T1U; TPS65022RHA; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65022RHARG4 - 1272967-TPS65022RHARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65022RHARG4
1272967-TPS65022RHARG4
PMIC - PMIC - Battery Management - TPS65022RHARG4 1272967-TPS65022RHARG4
Manufacturer: Texas Instruments Win Source Part Number: 1272967-TPS65022RHAR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Function: Power Management Interface: I2C Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): S-8239AAA-M6T1U; S-8239AAH-M6T1U; TPS65022RHA; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272967-TPS65022RHARG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Function: Power Management
Interface: I2C
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65022
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): S-8239AAA-M6T1U; S-8239AAH-M6T1U; TPS65022RHA;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272967-TPS65022RHARG4
Product Name PMIC - PMIC - Battery Management - TPS65022RHARG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products