Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65020RHATG4 TPS65020RHATG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112493-TPS65020RHAT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112493-TPS65020RHAT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65020RHATG4 - 1112493-TPS65020RHATG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65020RHATG4
1112493-TPS65020RHATG4
PMIC - PMIC - Battery Management - TPS65020RHATG4 1112493-TPS65020RHATG4
Manufacturer: Texas Instruments Win Source Part Number: 1112493-TPS65020RHAT G4 Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1112493-TPS65020RHATG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65020RHATG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65020RHATG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65020RHATG4
IC BATT PWR MGMT LI-ION 40VQFN

IC BATT PWR MGMT LI-ION 40VQFN

Supplier's Site
Battery Management - TPS65020RHATG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65020RHATG4
Battery Management TPS65020RHATG4
Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Battery Power Management IC Lithium Ion/Polymer 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112493-TPS65020RHATG4 TPS65020RHATG4 TPS65020RHATG4
Product Name PMIC - PMIC - Battery Management - TPS65020RHATG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers