Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65014RGZT TPS65014RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798095-TPS65014RGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65014 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65014RGZRG4; TPS65014RGZTG4 ; TPS65014RGZ; TPS65014RGZR; Introduction Date: October 20, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798095-TPS65014RGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65014 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65014RGZRG4; TPS65014RGZTG4 ; TPS65014RGZ; TPS65014RGZR; Introduction Date: October 20, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65014RGZT - 798095-TPS65014RGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65014RGZT
798095-TPS65014RGZT
PMIC - PMIC - Battery Management - TPS65014RGZT 798095-TPS65014RGZT
Manufacturer: Texas Instruments Win Source Part Number: 798095-TPS65014RGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65014 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65014RGZRG4; TPS65014RGZTG4 ; TPS65014RGZ; TPS65014RGZR; Introduction Date: October 20, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798095-TPS65014RGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFQFN Exposed Pad
Function: Multi-Function Controller
Interface: I2C, USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TPS65014RGZRG4; TPS65014RGZTG4 ; TPS65014RGZ; TPS65014RGZR;
Introduction Date: October 20, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65014RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65014RGZT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65014RGZT
IC BATT MFUNC LI-ION 1CEL 48VQFN

IC BATT MFUNC LI-ION 1CEL 48VQFN

Supplier's Site
Battery Management - TPS65014RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65014RGZT
Battery Management TPS65014RGZT
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798095-TPS65014RGZT TPS65014RGZT TPS65014RGZT
Product Name PMIC - PMIC - Battery Management - TPS65014RGZT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details