Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65013RGZR TPS65013RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 087808-TPS65013RGZR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087808-TPS65013RGZR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65013RGZR - 087808-TPS65013RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65013RGZR
087808-TPS65013RGZR
PMIC - PMIC - Battery Management - TPS65013RGZR 087808-TPS65013RGZR
Manufacturer: Texas Instruments Win Source Part Number: 087808-TPS65013RGZR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087808-TPS65013RGZR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Multi-Function Controller
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65013RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65013RGZR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65013RGZR
IC BATT MFUNC LI-ION 1CEL 48VQFN

IC BATT MFUNC LI-ION 1CEL 48VQFN

Supplier's Site
Battery Management - TPS65013RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65013RGZR
Battery Management TPS65013RGZR
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 087808-TPS65013RGZR TPS65013RGZR TPS65013RGZR
Product Name PMIC - PMIC - Battery Management - TPS65013RGZR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details