Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65012RGZRG4 TPS65012RGZRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055748-TPS65012RGZRG 4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055748-TPS65012RGZRG 4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65012RGZRG4 - 055748-TPS65012RGZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65012RGZRG4
055748-TPS65012RGZRG4
PMIC - PMIC - Battery Management - TPS65012RGZRG4 055748-TPS65012RGZRG4
Manufacturer: Texas Instruments Win Source Part Number: 055748-TPS65012RGZRG 4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055748-TPS65012RGZRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - TPS65012RGZRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65012RGZRG4
Battery Management TPS65012RGZRG4
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65012RGZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65012RGZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65012RGZRG4
IC BATT MFUNC LI-ION 1CEL 48VQFN

IC BATT MFUNC LI-ION 1CEL 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055748-TPS65012RGZRG4 TPS65012RGZRG4 TPS65012RGZRG4
Product Name PMIC - PMIC - Battery Management - TPS65012RGZRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products