Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65012RGZR TPS65012RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034445-TPS65012RGZR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034445-TPS65012RGZR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65012RGZR - 034445-TPS65012RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65012RGZR
034445-TPS65012RGZR
PMIC - PMIC - Battery Management - TPS65012RGZR 034445-TPS65012RGZR
Manufacturer: Texas Instruments Win Source Part Number: 034445-TPS65012RGZR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034445-TPS65012RGZR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65012RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65012RGZR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65012RGZR
IC BATT MFUNC LI-ION 1CEL 48VQFN

IC BATT MFUNC LI-ION 1CEL 48VQFN

Supplier's Site
Battery Management - TPS65012RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65012RGZR
Battery Management TPS65012RGZR
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034445-TPS65012RGZR TPS65012RGZR TPS65012RGZR
Product Name PMIC - PMIC - Battery Management - TPS65012RGZR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details