EVAL MODULE FOR TPS65010-230 DC/DC Step Down with LDO 4 Non-Isolated - - - - Buck 1.25MHz Fully Populated Board Cable Software TPS65010
TPS65010 - DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 798093-TPS65010EVM-2
Regulator Topology: Buck
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 1.25MHz
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TPS65010
Family Name: TPS65010
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR TPS65010-230
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS65010EVM-230 | 296-18988-ND | 798093-TPS65010EVM-230 | TPS65010EVM-230 |
| Product Name | EVAL MODULE FOR TPS65010-230 DC/DC Step Down with LDO 4 Non-Isolated - - - - Buck 1.25MHz Fully Populated Board Cable Software TPS65010 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65010EVM-230 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |