Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS650061RUKT TPS650061RUKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112486-TPS650061RUK T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): TPS650061RUKR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112486-TPS650061RUK T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): TPS650061RUKR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS650061RUKT - 1112486-TPS650061RUKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS650061RUKT
1112486-TPS650061RUKT
PMIC - PMIC - Power Management - Specialized - TPS650061RUKT 1112486-TPS650061RUKT
Manufacturer: Texas Instruments Win Source Part Number: 1112486-TPS650061RUK T Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): TPS650061RUKR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1112486-TPS650061RUKT
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Supply Voltage - Operating: 2.3 V to 6 V
Alternative Parts (Cross-Reference): TPS650061RUKR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buck Reg W/ Ldo, 3 O/p, Wqfn-20; Supply Voltage Texas Instruments - 28AH6025 - Newark, An Avnet Company
Chicago, IL, United States
Buck Reg W/ Ldo, 3 O/p, Wqfn-20; Supply Voltage Texas Instruments
28AH6025
Buck Reg W/ Ldo, 3 O/p, Wqfn-20; Supply Voltage Texas Instruments 28AH6025
BUCK REG W/ LDO, 3 O/P, WQFN-20; Supply Voltage:6V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:WQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BUCK REG W/ LDO, 3 O/P, WQFN-20; Supply Voltage:6V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:WQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Power Management - Specialized - TPS650061RUKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650061RUKT
Power Management - Specialized TPS650061RUKT
Handheld/Mobile Devices PMIC 20-WQFN (3x3)

Handheld/Mobile Devices PMIC 20-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112486-TPS650061RUKT 28AH6025 TPS650061RUKT
Product Name PMIC - PMIC - Power Management - Specialized - TPS650061RUKT Buck Reg W/ Ldo, 3 O/p, Wqfn-20; Supply Voltage Texas Instruments Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details