Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65001RUKR TPS65001RUKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 089113-TPS65001RUKR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Family Name: TPS65001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): TPS65001RUKT; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089113-TPS65001RUKR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Family Name: TPS65001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): TPS65001RUKT; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65001RUKR - 089113-TPS65001RUKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65001RUKR
089113-TPS65001RUKR
PMIC - PMIC - Power Management - Specialized - TPS65001RUKR 089113-TPS65001RUKR
Manufacturer: Texas Instruments Win Source Part Number: 089113-TPS65001RUKR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Family Name: TPS65001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): TPS65001RUKT; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 089113-TPS65001RUKR
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Family Name: TPS65001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Supply Voltage - Operating: 2.3 V to 6 V
Alternative Parts (Cross-Reference): TPS65001RUKT;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS65001RUKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65001RUKR
Power Management - Specialized TPS65001RUKR
Handheld/Mobile Devices PMIC 20-WQFN (3x3)

Handheld/Mobile Devices PMIC 20-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 089113-TPS65001RUKR TPS65001RUKR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65001RUKR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details