Texas Instruments TPS65000-Q1 2.25MHz Step-Down Converter with Dual LDOs & SVS TPS65000TRTERQ1

Description
2.25MHz Step-Down Converter with Dual LDOs & SVS 16-WQFN -40 to 125
Request a Quote
Description
2.25MHz Step-Down Converter with Dual LDOs & SVS 16-WQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS65000-Q1 is a single-chip power-management IC for automotive applications, integrating a 2.25-MHz step-down converter with two adjustable LDOs. It is packaged in a 16-pin WQFN (3.00 mm × 3.00 mm) with an exposed thermal pad. The device operates from an input voltage range of 2.3 V to 6 V for the step-down converter and 1.6 V to 6 V for the LDOs, supplying up to 600 mA and 300 mA respectively. It is AEC-Q100 qualified for Temperature Grade 2, with an ambient operating temperature range of -40°C to +105°C. The step-down converter supports spread-spectrum clocking for reduced EMI, and the device features individual enable pins and power-good outputs for flexible sequencing.

Datasheet Summary
Powered by GS/AI

The TPS65000-Q1 is a single-chip power-management IC for automotive applications, integrating a 2.25-MHz step-down converter with two adjustable LDOs. It is packaged in a 16-pin WQFN (3.00 mm × 3.00 mm) with an exposed thermal pad. The device operates from an input voltage range of 2.3 V to 6 V for the step-down converter and 1.6 V to 6 V for the LDOs, supplying up to 600 mA and 300 mA respectively. It is AEC-Q100 qualified for Temperature Grade 2, with an ambient operating temperature range of -40°C to +105°C. The step-down converter supports spread-spectrum clocking for reduced EMI, and the device features individual enable pins and power-good outputs for flexible sequencing.

Suppliers

Company
Product
Description
Supplier Links
TPS65000-Q1 2.25MHz Step-Down Converter with Dual LDOs & SVS - TPS65000TRTERQ1 - Texas Instruments
Dallas, TX, United States
TPS65000-Q1 2.25MHz Step-Down Converter with Dual LDOs & SVS
TPS65000TRTERQ1
TPS65000-Q1 2.25MHz Step-Down Converter with Dual LDOs & SVS TPS65000TRTERQ1
2.25MHz Step-Down Converter with Dual LDOs & SVS 16-WQFN -40 to 125

2.25MHz Step-Down Converter with Dual LDOs & SVS 16-WQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Buck 2.25MHz Step-Down DC-DC Converter IC
761-TPS65000TRTERQ1
Dual Buck 2.25MHz Step-Down DC-DC Converter IC 761-TPS65000TRTERQ1
2.25MHz Step-Down Converter with Dual LDOs & SVS Power Management IC (PMIC) 16-WQFN -40 to 105 Product overview: TPS65000TRTERQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 2.25MHz, Step-Down DC-DC Converter IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65000TRTERQ1 can be used for catalog matching and distributor lookup.

2.25MHz Step-Down Converter with Dual LDOs & SVS Power Management IC (PMIC) 16-WQFN -40 to 105 Product overview: TPS65000TRTERQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 2.25MHz, Step-Down DC-DC Converter IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65000TRTERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number TPS65000TRTERQ1 761-TPS65000TRTERQ1
Product Name TPS65000-Q1 2.25MHz Step-Down Converter with Dual LDOs & SVS Dual Buck 2.25MHz Step-Down DC-DC Converter IC
Package Type Other; WQFN
Unlock Full Specs
to access all available technical data