Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65000TRTERQ1 TPS65000TRTERQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900891-TPS65000TRTER Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: Handheld/Mobile Devices PMIC 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65000 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40862-1-ND, 296-40862-6, TPS65000TRTERQ1-ND, 296-40862-1, 296-40862-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900891-TPS65000TRTER Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: Handheld/Mobile Devices PMIC 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65000 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40862-1-ND, 296-40862-6, TPS65000TRTERQ1-ND, 296-40862-1, 296-40862-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65000TRTERQ1 - 900891-TPS65000TRTERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65000TRTERQ1
900891-TPS65000TRTERQ1
PMIC - PMIC - Power Management - Specialized - TPS65000TRTERQ1 900891-TPS65000TRTERQ1
Manufacturer: Texas Instruments Win Source Part Number: 900891-TPS65000TRTER Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: Handheld/Mobile Devices PMIC 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65000 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40862-1-ND, 296-40862-6, TPS65000TRTERQ1-ND, 296-40862-1, 296-40862-2

Manufacturer: Texas Instruments
Win Source Part Number: 900891-TPS65000TRTERQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: Handheld/Mobile Devices PMIC 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65000
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40862-1-ND, 296-40862-6, TPS65000TRTERQ1-ND, 296-40862-1, 296-40862-2

Buy Now Datasheet
Power Management - Specialized - TPS65000TRTERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65000TRTERQ1
Power Management - Specialized TPS65000TRTERQ1
Handheld/Mobile Devices PMIC 16-WQFN (3x3)

Handheld/Mobile Devices PMIC 16-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900891-TPS65000TRTERQ1 TPS65000TRTERQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS65000TRTERQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details