Manufacturer: Texas Instruments
Win Source Part Number: 1112483-TPS650006RTE
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: 2.3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Handheld/Mobile Devices PMIC 16-WQFN (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1112483-TPS650006RTET | TPS650006RTET |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS650006RTET | Power Management - Specialized |
| Output Options | Inverting |