Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS650003RTER TPS650003RTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272953-TPS650003RTE R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS650003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): TPS650003RTET; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272953-TPS650003RTE R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS650003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): TPS650003RTET; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS650003RTER is a power management integrated circuit (PMIC) designed for portable applications. It features a step-down converter with an input voltage range of 2.3 V to 6 V and can deliver up to 600 mA of output current. The device operates at a fixed frequency of 2.25 MHz, which helps in reducing electromagnetic interference (EMI) and allows for efficient operation at light loads. Additionally, it includes two low-dropout (LDO) regulators that can each supply 300 mA, with input voltage capabilities ranging from 1.6 V to 6 V. The LDOs have separate voltage inputs, providing flexibility in design and sequencing. The TPS650003RTER is housed in a compact 16-pin WQFN package, making it suitable for space-constrained applications such as cell phones, smartphones, and portable media players.

Datasheet Summary
Powered by GS/AI

The TPS650003RTER is a power management integrated circuit (PMIC) designed for portable applications. It features a step-down converter with an input voltage range of 2.3 V to 6 V and can deliver up to 600 mA of output current. The device operates at a fixed frequency of 2.25 MHz, which helps in reducing electromagnetic interference (EMI) and allows for efficient operation at light loads. Additionally, it includes two low-dropout (LDO) regulators that can each supply 300 mA, with input voltage capabilities ranging from 1.6 V to 6 V. The LDOs have separate voltage inputs, providing flexibility in design and sequencing. The TPS650003RTER is housed in a compact 16-pin WQFN package, making it suitable for space-constrained applications such as cell phones, smartphones, and portable media players.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS650003RTER - 1272953-TPS650003RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS650003RTER
1272953-TPS650003RTER
PMIC - PMIC - Power Management - Specialized - TPS650003RTER 1272953-TPS650003RTER
Manufacturer: Texas Instruments Win Source Part Number: 1272953-TPS650003RTE R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: TPS650003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Alternative Parts (Cross-Reference): TPS650003RTET; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272953-TPS650003RTER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Family Name: TPS650003
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Alternative Parts (Cross-Reference): TPS650003RTET;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS650003RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650003RTER
Power Management - Specialized TPS650003RTER
Handheld/Mobile Devices PMIC 16-WQFN (3x3)

Handheld/Mobile Devices PMIC 16-WQFN (3x3)

Buy Now
Power Management - Specialized - TPS650003RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS650003RTER
Power Management - Specialized TPS650003RTER
Handheld/Mobile Devices PMIC 16-WQFN (3x3)

Handheld/Mobile Devices PMIC 16-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272953-TPS650003RTER TPS650003RTER
Product Name PMIC - PMIC - Power Management - Specialized - TPS650003RTER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details