LOW-QUIESCENT CURRENT, 4A BUCK-B
LOW-QUIESCENT CURRENT, 4A BUCK-B
LOW-QUIESCENT CURRENT, 4A BUCK-B
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS63820YBGRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 15-XFBGA, DSBGA |
| Special Features | Synchronous Rectification |