Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1.5Mhz, Son-12; Topology Texas Instruments TPS63710DRRT .

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, SON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:12Pins; Output Current:1A; MSL:- RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, SON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:12Pins; Output Current:1A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Son-12; Topology Texas Instruments - 43AC0347 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Son-12; Topology Texas Instruments
43AC0347
Dc/dc Conv, Sync Buck, 1.5Mhz, Son-12; Topology Texas Instruments 43AC0347
DC/DC CONV, SYNC BUCK, 1.5MHZ, SON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:12Pins; Output Current:1A; MSL:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, SON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:12Pins; Output Current:1A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 43AC0347
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Son-12; Topology Texas Instruments
Input Voltage 3.1 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details