Texas Instruments Standard Linear and Logic Buck 1A Step-Down DC-DC Converter IC TPS63710DRRT

Description
Low Noise, 1A Synchronous Inverting Buck Converter in 3x3 WSON Package 12-SON -40 to 125 Product overview: TPS63710DRRT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63710DRRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Noise, 1A Synchronous Inverting Buck Converter in 3x3 WSON Package 12-SON -40 to 125 Product overview: TPS63710DRRT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63710DRRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1A Step-Down DC-DC Converter IC - 739-TPS63710DRRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1A Step-Down DC-DC Converter IC
739-TPS63710DRRT
Buck 1A Step-Down DC-DC Converter IC 739-TPS63710DRRT
Low Noise, 1A Synchronous Inverting Buck Converter in 3x3 WSON Package 12-SON -40 to 125 Product overview: TPS63710DRRT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63710DRRT can be used for catalog matching and distributor lookup.

Low Noise, 1A Synchronous Inverting Buck Converter in 3x3 WSON Package 12-SON -40 to 125 Product overview: TPS63710DRRT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63710DRRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2528928 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2528928
DC-DC Converters ICs 2528928
Conv DC-DC, TPS63710DRRT

Conv DC-DC, TPS63710DRRT

Supplier's Site
DC-DC Converters ICs - 2528929P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2528929P
DC-DC Converters ICs 2528929P
Conv DC-DC, TPS63710DRRT

Conv DC-DC, TPS63710DRRT

Supplier's Site
DC-DC Converters ICs - 2528929 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2528929
DC-DC Converters ICs 2528929
Conv DC-DC, TPS63710DRRT

Conv DC-DC, TPS63710DRRT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS63710DRRT 2528928
Product Name Buck 1A Step-Down DC-DC Converter IC DC-DC Converters ICs
Input Voltage 14 volts 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers